EN
  • EN
  • DE

MAX6971AUI

Part No MAX6971AUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706212-MAX6971AUI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6971AUI CAD Model

Description

The Maxim Integrated MAX6971AUI is a compact, high-performance serial-interfaced LED driver designed to control up to 16 LEDs, making it an ideal solution for a wide range of applications that require LED display control. This LED driver is part of Maxim's extensive portfolio of lighting and display products, distinguished by their reliability and efficiency.

Key Features

  • Serial Interface: The MAX6971AUI utilizes a 3-wire SPI-compatible serial interface, enabling the device to communicate with microcontrollers or other serial control devices effectively.
  • LED Drive Capability: It can drive up to 16 LEDs with constant-current sinks for uniform brightness and improved LED life span.
  • Output Current Control: Each output's current can be individually adjusted through an external resistor or through the serial interface, providing precise control over the LED brightness.
  • Flexible Voltage Range: This LED driver operates over a wide voltage range of 3.0V to 5.5V, accommodating various system power supplies.
  • Thermal Protection: The MAX6971AUI is equipped with built-in thermal shutdown protection to safeguard the device from overheating.

Applications

The MAX6971AUI is suited for a diverse range of applications that require LED display control, such as:

  • LED Signage and Billboards
  • Industrial Control Indicators
  • Bar-Graph Displays
  • Medical Equipment
  • Point-of-Sale Terminals

Package and Reliability

The MAX6971AUI is offered in a compact 28-pin TSSOP package, which is ideal for space-constrained applications. Its robust design ensures long-term reliability and performance, adhering to Maxim Integrated's commitment to high-quality standards.

Conclusion

With its versatile features and robust design, the Maxim Integrated MAX6971AUI LED driver is a powerful solution for driving multiple LEDs with precise control. Its serial interface, adjustable current outputs, and thermal protection make it a flexible and reliable choice for designers and engineers looking to enhance their LED display systems.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess