EN
  • EN
  • DE

MC10H210L

Part No MC10H210L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 3-INP 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 3
Features 3 Outputs
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 1.55ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Dimension 16-CDIP (0.300", 7.62mm)
Win Source Part Number 221797-MC10H210L
Ultra Librarian 3D Model Ultra Librarian MC10H210L CAD Model

Description

ON Semiconductor MC10H210L Product Overview

The MC10H210L is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and reliability in various applications. This device is part of ON Semiconductor's MC10 series, designed to meet the demanding requirements of high-speed digital systems. The MC10H210L is a logic-level translator that operates with a dual supply voltage, making it suitable for interfacing between systems with different logic levels.

Key Features

  • Dual Supply Voltage: The MC10H210L operates with a dual supply voltage, allowing for seamless integration between components with varying logic levels.
  • High-Speed Performance: Engineered for rapid signal processing, this device ensures minimal propagation delay, making it ideal for high-speed digital circuits.
  • Logic-Level Translation: It provides a reliable interface between components that operate at different voltage levels, ensuring signal integrity and system stability.
  • Robust Design: Built with ON Semiconductor's commitment to quality, the MC10H210L is designed to withstand harsh industrial environments and provide consistent performance.

Applications

The MC10H210L is versatile and can be used in a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Signal conversion and processing in mixed-voltage environments
  • Interfacing between microprocessors and peripherals with different voltage levels
  • Automated test equipment
  • Telecommunication infrastructure

Technical Specifications

The MC10H210L boasts an impressive set of technical specifications:

  • Supply Voltage (VCC): Specified by ON Semiconductor
  • Input Voltage (VIN): Compatible with various logic levels
  • Output Voltage (VOUT): Matches the required logic level for interfacing
  • Operating Temperature Range: Specified to ensure reliable operation under different environmental conditions
  • Package Type: Provided in a package that facilitates easy integration into a wide range of electronic systems

For detailed technical specifications, application notes, and support documents, customers are encouraged to visit the official ON Semiconductor website or contact their sales and support team.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess