EN
  • EN
  • DE

ST72311T7NMZ

Part No ST72311T7NMZ
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096566-ST72311T7NMZ
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72311T7NMZ CAD Model

Description

The ST72311T7NMZ is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance of performance, power consumption, and peripheral set for a wide range of applications. This microcontroller is part of the ST7 family, which is renowned for its high reliability and versatile features tailored for industrial and consumer markets.

Key Features

  • Core: The ST72311T7NMZ operates with a high-performance 8-bit CPU, ensuring efficient processing capabilities for complex tasks at a clock speed that optimizes power consumption.
  • Memory: This microcontroller comes with ample memory resources, including up to 8KB of Flash program memory, which is ideal for applications requiring on-chip non-volatile storage. Additionally, it has 384 bytes of RAM for smooth operation and data manipulation.
  • I/O Ports: It features 28/32 programmable I/O lines, which allow for flexible connection to external devices and are fully compatible with the most common industry standards.
  • Timers: With three timer modules, including a main timer, an Auto-reload timer, and a Watchdog timer, the ST72311T7NMZ provides excellent timing solutions for event management and system control.
  • Communication Interfaces: The inclusion of a serial communication interface (SCI) enables easy integration with other digital systems and supports serial data exchange with peripherals.
  • Analog-to-Digital Converter: An onboard 10-bit ADC with up to 11 channels allows the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • Supply Voltage: It operates within a supply voltage range of 3.8V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both 5V and 3.3V logic levels.
  • Temperature Range: The device is designed to function reliably across an industrial temperature range from -40°C to +85°C, ensuring stability in harsh environments.

Applications

The versatility of the ST72311T7NMZ makes it well-suited for a vast array of applications, including but not limited to automotive systems, home appliances, alarm systems, power tools, and personal electronics. Its robust feature set ensures that developers can implement complex control systems while maintaining cost-effectiveness and reliability.

STMicroelectronics provides extensive support for the ST72311T7NMZ, including development tools, software libraries, and reference designs, enabling designers to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess