EN
  • EN
  • DE

ST6C595

Part No ST6C595
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961015-ST6C595
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST6C595 CAD Model

Description

Introducing the ST6C595 Shift Register from STMicroelectronics

The ST6C595 from STMicroelectronics is a high-performance, 8-bit serial-in, parallel-out shift register designed to provide an efficient solution for the expansion of microcontroller I/O lines. This robust component is a key player in applications requiring the conversion of serial data to parallel format, especially useful in LED display systems, data acquisition, and industrial control systems.

Key Features

  • 8-bit Serial-to-Parallel Data Conversion: The ST6C595 allows for the easy conversion of serial data to parallel outputs, making it ideal for applications that require multiple output lines while minimizing the use of microcontroller pins.
  • High Output Current Capability: With an ability to source or sink up to 35 mA per output, this shift register can directly drive LEDs and other output devices without the need for additional current amplification.
  • Edge-Triggered Clock Input: The shift register operates on the rising edge of the clock input, allowing for precise timing and synchronization with the microcontroller or other clock sources.
  • Output Enable Function: An output enable (OE) function is included, allowing the user to control the output transition from high impedance to active state, providing greater flexibility in managing the outputs.
  • Wide Operating Voltage Range: The ST6C595 operates over a wide voltage range, accommodating various system power supplies and ensuring compatibility with both 5V and 3.3V logic levels.
  • Cascadable Design: Multiple ST6C595 devices can be cascaded, allowing for the expansion of outputs without the need for additional microcontroller pins. This feature is particularly useful for controlling large arrays of LEDs or other output devices.

Applications

The versatility of the ST6C595 makes it suitable for a broad range of applications. It is commonly used in:

  • LED display panels and indicators
  • Relay and solenoid control
  • Industrial control systems
  • Data acquisition systems
  • Signal routing and multiplexing

With its blend of functionality, high output drive capability, and ease of interfacing, the ST6C595 from STMicroelectronics is a go-to component for designers looking to expand their system's I/O capabilities efficiently and cost-effectively.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess