EN
  • EN
  • DE

ST62T85BQ6

Part No ST62T85BQ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCU WITH LCD DRIVER, EEPROM AND A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194044-ST62T85BQ6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T85BQ6 CAD Model

Description

ST62T85BQ6 Microcontroller by STMicroelectronics

The ST62T85BQ6 is a versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance 8-bit MCU is part of the ST62xx series, which is designed to cater to a wide range of applications that require reliable and efficient control solutions. The ST62T85BQ6 is particularly well-suited for automotive, industrial, and consumer applications due to its robust feature set and adaptability.

At the heart of the ST62T85BQ6 is a powerful 8-bit CPU, which is capable of executing instructions swiftly and efficiently, thereby ensuring smooth operation of the application it controls. The microcontroller comes equipped with 8KB of OTP (One-Time Programmable) EPROM, which provides ample space for application code and data storage. Additionally, the MCU offers 256 bytes of RAM, allowing for efficient data manipulation and temporary data storage during operation.

One of the key features of the ST62T85BQ6 is its rich set of integrated peripherals. It includes multiple 32-bit auto-reload timers, which are crucial for timing-related tasks such as pulse generation and event counting. The MCU also features a versatile 10-bit analog-to-digital converter (ADC), enabling it to interface with analog sensors and convert their signals into digital data for processing.

For communication purposes, the ST62T85BQ6 offers a comprehensive serial communication interface (SCI), which facilitates easy data exchange with other microcontrollers, computers, or peripheral devices. This makes the MCU an excellent choice for systems that require serial connectivity.

The device operates over a wide voltage range, typically from 3.0V to 5.5V, and is available in a 28-pin SDIP package, which is suitable for through-hole mounting on printed circuit boards (PCBs). The package is designed to meet the stringent requirements of various applications while providing ease of integration into system designs.

In conclusion, the ST62T85BQ6 from STMicroelectronics represents a reliable and flexible microcontroller solution that delivers performance, a rich feature set, and ease of use for designers and engineers across various industries.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess