EN
  • EN
  • DE

ST62T65LBM6

Part No ST62T65LBM6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011665-ST62T65LBM6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62T65LBM6 CAD Model

Description

ST62T65LBM6 Microcontroller by STMicroelectronics

The ST62T65LBM6 is a versatile 8-bit microcontroller from STMicroelectronics, designed for embedded systems requiring low power consumption and high integration. This product is part of the ST62xx series, which is known for its robust architecture, making it suitable for a wide range of applications, including automotive, industrial control, and consumer electronics.

Key Features

  • Advanced Architecture: The ST62T65LBM6 features a high-performance 8-bit CPU with a fully integrated oscillator, ensuring reliable operation and reducing the need for external components.
  • Memory: It comes equipped with 8KB of OTP (One-Time Programmable) ROM for program storage, ensuring a secure and permanent code solution. Additionally, it includes 256 bytes of RAM for data processing.
  • I/O Flexibility: With 28 configurable input/output pins, this microcontroller offers flexibility for interfacing with various peripherals and external devices.
  • Power Management: Designed for low-power applications, the ST62T65LBM6 includes power-saving modes such as HALT and WAIT to extend battery life in portable devices.
  • Analog Features: The microcontroller boasts an 8-channel, 8-bit Analog-to-Digital Converter (ADC), enabling it to process analog signals from sensors and other input devices.

Applications

The ST62T65LBM6 is well-suited for a variety of applications, including:

  • Automotive systems such as body control modules and dashboard electronics
  • Industrial controls such as PLCs and motor control units
  • Consumer electronics including home appliances and personal gadgets
  • Medical devices where precision and reliability are paramount

Quality and Support

STMicroelectronics is committed to providing high-quality products and support. The ST62T65LBM6 is backed by ST's rigorous testing and reliability standards, ensuring performance and stability in even the most demanding environments. Developers can also take advantage of ST's extensive technical documentation, development tools, and active support community to streamline the design and implementation process.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess