EN
  • EN
  • DE

CD4049BMD/883

Part No CD4049BMD/883
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051520-CD4049BMD/883
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4049BMD/883 CAD Model

Description

The CD4049BMD/883 is a CMOS hex inverting buffer/converter, manufactured by Rochester Electronics. This device is part of the CD4000 series and offers high voltage type (20V rating) characteristics. It is designed for use in a wide range of digital logic applications.

Applications

  • Logic inverters: The primary application is inverting logic signals.
  • CMOS to TTL/DTL converters: Facilitates interfacing CMOS logic to TTL or DTL logic families.
  • High sink current drivers: Can be used where high sink current is required.
  • CMOS logic implementation: Used in implementing various CMOS logic functions.
  • Digital logic systems: Integrates into broader digital logic systems requiring signal inversion or buffering.

Features

  • High Voltage Type (20V Rating): Operates reliably with power supplies up to 20V.
  • High Sink Current Capability: Provides a high output sink current, useful for driving multiple loads.
  • TTL/DTL Compatibility: Directly compatible with TTL and DTL logic levels.
  • Standardized Symmetrical Output Characteristics: Ensures consistent output behavior.
  • 100% Tested for Quiescent Current at 20V: Guarantees low power consumption.
  • Maximum Input Current of 1 μA at 18V Over Full Package Temperature Range; 100 nA at 18V and +25°C: Low input current minimizes loading effects on input signals.
  • 5V, 10V, and 15V Parametric Ratings: Specified performance at multiple voltage levels for design flexibility.

Benefits

  • Simplified Logic Interfacing: Easily interfaces CMOS logic with TTL/DTL logic.
  • Increased Design Flexibility: Wide operating voltage range enhances design options.
  • Enhanced System Reliability: High voltage rating and robust design contribute to system reliability.
  • Reduced Power Consumption: CMOS technology ensures low power dissipation.
  • Improved Signal Integrity: Standardized output characteristics maintain signal integrity.

Additional Details

The CD4049BMD/883 is supplied in a hermetic package, ensuring robust performance in harsh environments. Its operating temperature range is typically -55°C to +125°C. This device is commonly used in aerospace, military, and other high-reliability applications due to its stringent manufacturing and testing processes. Its high input impedance minimizes loading on preceding stages, and its output drive capability allows it to drive multiple loads or interface with other logic families directly.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess