EN
  • EN
  • DE

ST62T62CN6

Part No ST62T62CN6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER, SAFE RESET, AUTO-RELOAD TIMER AND EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260359-ST62T62CN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T62CN6 CAD Model

Description

The ST62T62CN6 is a versatile 8-bit microcontroller from STMicroelectronics, a leader in semiconductor solutions. This microcontroller is part of the ST62xx series, known for its robust design and integration of many features that make it suitable for a wide range of applications.

Key Features

  • High-Performance 8-bit Architecture: The ST62T62CN6 is built on a high-performance 8-bit architecture, offering efficient processing capabilities for embedded systems.
  • On-Chip Memory: It includes integrated on-chip memory, featuring 8KB of OTP (One-Time Programmable) EPROM for program storage, which provides a cost-effective solution with the flexibility of in-circuit programming.
  • Advanced Peripheral Set: This microcontroller boasts a rich set of peripherals, including a multi-function 16-bit timer, an 8-bit auto-reload timer, and a watchdog timer to ensure reliable operation.
  • Analog Features: The ST62T62CN6 comes with analog interfaces such as an 8-channel 8-bit A/D converter, allowing it to handle analog signals and process them with its digital core.
  • Low Power Consumption: Designed for power-sensitive applications, it offers several power-saving modes, including Halt and Wait modes, to reduce power consumption during idle times.
  • Wide Operating Voltage Range: Operating voltage ranges from 3.0V to 6.0V, making the ST62T62CN6 suitable for battery-operated devices and other applications with varying power supply conditions.

Applications

The ST62T62CN6 microcontroller is ideal for use in a variety of applications such as automotive systems, industrial control systems, home appliances, personal electronics, and more. Its robust feature set and flexibility in programming make it a go-to choice for designers looking for a reliable and cost-effective microcontroller solution.

Conclusion

With its combination of performance, integrated features, and low power consumption, the ST62T62CN6 from STMicroelectronics stands out as a smart choice for developers and engineers who need a dependable microcontroller for their embedded systems. Whether it's for controlling complex processes or managing system operations, this microcontroller provides the reliability and functionality required for today's demanding applications.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1270 $80.2540
4+ $32.9244 $131.6976
6+ $31.8953 $191.3718
8+ $30.8674 $246.9392
10+ $29.8383 $298.3830
13+ $26.7510 $347.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess