EN
  • EN
  • DE

ST62T08M6SWD

Part No ST62T08M6SWD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Otprom Microcontroller PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Number of I/Os 12
RoHS Non-Compliant
Win Source Part Number 1039624-ST62T08M6SWD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62T08M6SWD CAD Model

Description

The ST62T08M6SWD is a high-performance 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the ST62 microcontroller family, which is designed for automotive and industrial applications where reliability and efficiency are of utmost importance. The ST62T08M6SWD is equipped with a wide range of features that make it ideal for a variety of embedded systems.

Key Features

  • Advanced 8-bit Core: The ST62T08M6SWD is built around a high-speed 8-bit CPU, offering a perfect balance between processing power and power consumption.
  • Memory: It comes with 8KB of OTP (One-Time Programmable) EPROM for program storage, ensuring robustness and reliability for the application code.
  • Clock Frequency: The microcontroller supports an external clock frequency of up to 16MHz, providing swift operation for time-sensitive tasks.
  • I/O Ports: With 28 versatile input/output lines, this device can handle multiple tasks and interface with a variety of peripherals and sensors.
  • ADC: An integrated analog-to-digital converter with 8 channels allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition.
  • Timers: It includes flexible timers with PWM (Pulse Width Modulation) capability, essential for motor control and other timing-critical applications.
  • Communication: The ST62T08M6SWD offers serial communication interfaces for simplified connectivity with other microcontrollers or external devices.
  • Power Saving Modes: Multiple power-saving modes help in reducing energy consumption, which is critical for battery-operated devices.

Applications

The versatility of the ST62T08M6SWD makes it a prime choice for applications in automotive control systems, home appliances, personal electronics, and industrial automation. Its robust set of features ensures that designers can implement complex functionalities while maintaining a high level of reliability and performance.

Quality and Support

STMicroelectronics is committed to providing long-term support and high-quality products. The ST62T08M6SWD is no exception, backed by the company's rigorous testing and quality assurance processes. Designers and engineers can rely on this microcontroller to deliver consistent performance throughout the product's lifecycle.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess