EN
  • EN
  • DE

ST33ZP24AR28PVSM

Part No ST33ZP24AR28PVSM
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963076-ST33ZP24AR28PVSM
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33ZP24AR28PVSM CAD Model

Description

ST33ZP24AR28PVSM - Secure Microcontroller by STMicroelectronics

The ST33ZP24AR28PVSM is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer an unparalleled level of security for applications that demand rigorous protection. This device is part of the ST33 family, known for its robust security features and high performance, making it an ideal choice for a wide range of applications including mobile communications, banking, e-government, identity, and IoT security.

Key Features

  • Advanced Security: The microcontroller integrates the latest security features to safeguard against a variety of threats, ensuring data integrity and confidentiality. It is built to resist advanced forms of attacks, including physical tampering, side-channel attacks, and fault injections.
  • High Performance: Equipped with an ARM SecurCore SC300 processor, the ST33ZP24AR28PVSM offers high-speed processing capabilities essential for complex cryptographic operations. This ensures swift data handling while maintaining secure operations.
  • Large Memory Capacity: With substantial embedded memory, it provides ample space for secure storage of cryptographic keys, user data, and application code. This makes it suitable for sophisticated applications that require extensive data handling.
  • Flexible Interfaces: The device supports multiple communication interfaces, enhancing its adaptability to various system architectures and enabling easy integration into existing designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the ST33ZP24AR28PVSM is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The versatility of the ST33ZP24AR28PVSM allows it to be employed in a broad spectrum of secure applications. These include but are not limited to:

  • Mobile Security (SIM/USIM cards)
  • Banking (Credit/Debit cards, Secure Access Modules)
  • e-Government Services (Identification, Electronic Passports)
  • Secure Transactions and Payments
  • Internet of Things (IoT) Device Security

With its combination of advanced security features, high performance, and large memory capacity, the ST33ZP24AR28PVSM secure microcontroller from STMicroelectronics is an excellent choice for any application where security cannot be compromised.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4556 $51.5676
50+ $2.0149 $100.7450
77+ $1.9519 $150.2963
106+ $1.8889 $200.2234
137+ $1.8260 $250.1620
184+ $1.6371 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,726 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess