EN
  • EN
  • DE

ST3243CDR

Part No ST3243CDR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 3 TO 5.5V, 400KBPS, RS-232 TRANSCEIVER WITH AUTO-POWERDOWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260268-ST3243CDR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST3243CDR CAD Model

Description

The ST3243CDR from STMicroelectronics is a robust RS-232 transceiver designed to operate with a voltage range from 3V to 5.5V while maintaining compatibility with the RS-232 standard. It is specifically engineered for portable or space-constrained applications, such as mobile phones, communication peripherals, and battery-powered devices, where power efficiency is a critical factor.

Key Features

  • Low Power Consumption: The device features a low-power shutdown mode, which significantly reduces power consumption when not in active use.
  • High Data Rate: Capable of handling data rates up to 400kbps, this transceiver is suitable for applications requiring moderate speed data transmission.
  • Auto-Powerdown Function: The ST3243CDR includes an automatic power-down feature that minimizes power usage when no valid RS-232 levels are present on the receiver inputs.
  • ESD Protection: It offers ESD protection of ±15kV on the transceiver's input and output pins, ensuring reliability and robustness in harsh environments.
  • Dual Charge Pump: The integrated dual charge pump circuitry allows the transceiver to deliver true RS-232 voltage levels (+/- 5.5V) from a single power supply ranging from 3V to 5.5V.

Applications

  • Battery-Powered Systems
  • Portable Computing Devices
  • PDAs and Smartphones
  • Data Cables
  • Point-of-Sale Systems

Package and Quality

The ST3243CDR is supplied in a compact 20-pin SSOP package that is both space-saving and suitable for automated assembly processes. STMicroelectronics ensures high-quality standards, with each device being rigorously tested to meet the stringent requirements of the electronics industry.

Ordering Information

The product is available for order under the part number ST3243CDR. For detailed specifications, application notes, and further information, customers can visit the STMicroelectronics website or contact their sales representative.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess