EN
  • EN
  • DE

ST27C1001

Part No ST27C1001
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 1024K ( 128K X 8 ) CMOS UV ERASABLE PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260235-ST27C1001
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST27C1001 CAD Model

Description

The ST27C1001 from STMicroelectronics is a high-speed 1 Mbit (128Kb x8) Flash memory device, which is an essential component for a wide range of electronic applications. This non-volatile memory module provides a reliable and efficient storage solution for firmware, software, and data that need to be preserved without power.

Key Features

  • Capacity: 1 Mbit of memory space, organized as 128K bytes of 8 bits each, catering to systems that require ample space for code and data storage.
  • Access Time: Fast access time, which ensures swift read operations, crucial for high-performance microprocessor systems.
  • Programming Voltage: Single 5V ± 10% programming voltage, simplifying the power supply design and reducing the overall system cost.
  • Erasure and Programming: The memory can be electrically erased and programmed, which allows for in-system reprogrammability and easy updates to the stored content.
  • Endurance: Guarantees a minimum of 10,000 write/erase cycles, providing robustness and longevity for applications that require frequent data updates.
  • Data Retention: Offers data retention of at least 10 years, ensuring the persistence of critical data over a significant period.

Applications

The ST27C1001 Flash memory is designed to meet the rigorous demands of various applications, including:

  • Embedded systems
  • Computing systems
  • Telecommunications
  • Industrial controls
  • Medical devices
  • Automotive electronics

Package and Quality

This memory device is available in a range of package options, including PLCC32 and TSOP32, providing flexibility in hardware design. The product adheres to STMicroelectronics' commitment to quality and reliability, ensuring that it meets the stringent requirements of industrial and consumer electronics.

With its combination of fast access times, high endurance, and ease of integration, the ST27C1001 Flash memory from STMicroelectronics is a versatile and dependable choice for designers looking to incorporate solid-state storage into their products.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess