EN
  • EN
  • DE

ST25TV02K-AD6H3

Part No ST25TV02K-AD6H3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description MEMORY / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tape & Reel
Base Product Number ST25
Other Names 497-18730-1,497-18730-2,ST25TV02K-AD6H3,497-18730-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1235513-ST25TV02K-AD6H3
Ultra Librarian 3D Model Ultra Librarian ST25TV02K-AD6H3 CAD Model

Description

ST25TV02K-AD6H3: An NFC/RFID Tag Solution by STMicroelectronics

The ST25TV02K-AD6H3 is a dynamic NFC/RFID tag IC from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of the ST25TV series, which is designed to deliver high-performance NFC and RFID communication capabilities. The ST25TV02K-AD6H3 is specifically engineered to cater to a wide range of applications, including but not limited to consumer electronics, asset tracking, and anti-counterfeiting measures.

With its 2-Kbit EEPROM, the ST25TV02K-AD6H3 offers ample storage for NFC Type 5 and ISO/IEC 15693 compliant applications. The memory is organized in blocks and can be easily accessed through the high-speed RF interface. This tag IC is not only capable of providing a robust data transfer rate but also features a unique inventory management system with an anti-collision function, allowing for efficient tracking and management of multiple tags in the field.

The device is designed with user convenience in mind, featuring an energy-harvesting capability that enables it to power external components from the harvested RF energy, thus reducing the need for an additional power source. This feature is particularly useful in low-power applications and can significantly extend the battery life of devices.

Security is a top priority for the ST25TV02K-AD6H3. It incorporates several security features, such as a lockable EEPROM area, to prevent unauthorized access and tampering with the stored data. Additionally, the tag offers a TruST25™ digital signature, which provides a strong level of authentication and helps protect against counterfeiting.

For ease of integration, the ST25TV02K-AD6H3 comes in a small and flexible UFDFPN8 package, making it suitable for applications with limited space. Its wide temperature range and robust design ensure reliable operation even in harsh environments.

In summary, the ST25TV02K-AD6H3 from STMicroelectronics is a versatile and secure NFC/RFID tag IC that offers a perfect blend of performance, security, and convenience for a multitude of NFC applications. Its advanced features and compact design make it an ideal choice for developers looking to incorporate NFC technology into their products.

You May Also Be Interested in

Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Others
Lowest to $28.8819
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,379 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess