EN
  • EN
  • DE

ST25R3916-AQET

Part No ST25R3916-AQET
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description HIGH PERFORMANCE NFC UNIVERSAL D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tape & Reel
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
Interface I²C, SPI
Voltage - Supply 2.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
Base Product Number ST25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373317-ST25R3916-AQET
Ultra Librarian 3D Model Ultra Librarian ST25R3916-AQET CAD Model

Description

The ST25R3916-AQET from STMicroelectronics is an advanced NFC and HF reader IC, offering a comprehensive set of features for high-performance contactless communication systems. This device is designed to facilitate quick and reliable communication for a wide range of applications, including payment systems, access control, and NFC-enabled setups.

Key Features

  • Multi-protocol Support: The ST25R3916-AQET is compatible with a variety of NFC technologies, including ISO14443 Type A and B, FeliCa, and ISO15693, making it a versatile choice for developers looking to create systems that can communicate with a wide range of NFC-enabled devices.
  • Dynamic Power Output: With its automatic antenna tuning and dynamic power output control, this IC ensures optimal performance even in environments with challenging physical conditions, such as metal surfaces or at varying distances.
  • Low Power Consumption: Designed with power efficiency in mind, the ST25R3916-AQET features a low-power card detection mode, allowing for energy-saving operation when the device is in standby, thus extending the battery life of portable systems.
  • Advanced Noise Suppression: The IC incorporates noise suppression capabilities to ensure reliable operation in noisy environments, which is critical for applications like contactless payments in urban settings.
  • Integrated EMD Handling: ElectroMagnetic Disturbance (EMD) handling is built into the device, which helps to prevent false triggering and ensures stable communication.

Applications

The ST25R3916-AQET is suitable for a broad range of applications, including but not limited to:

  • Contactless Point of Sale (POS) terminals
  • Access control systems
  • NFC-enabled consumer electronics
  • Public transportation systems
  • IoT devices requiring NFC connectivity

With its robust design and advanced feature set, the ST25R3916-AQET from STMicroelectronics is an excellent choice for developers and manufacturers looking to integrate NFC functionality into their products, providing both versatility and reliability.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess