EN
  • EN
  • DE

ST25DV16K-JFR6D3

Part No ST25DV16K-JFR6D3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 12UFDFPN  /  RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 12-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 12-UFDFN Exposed Pad
Supplier Device Package 12-UFDFPN (3x3)
Base Product Number ST25
Other Names 497-18729-6,ST25DV16K-JFR6D3,497-18729-1,497-18729-2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235536-ST25DV16K-JFR6D3
Ultra Librarian 3D Model Ultra Librarian ST25DV16K-JFR6D3 CAD Model

Description

The ST25DV16K-JFR6D3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface that not only meets the needs of today's mobile connectivity requirements but also provides the flexibility for future innovations. This product is designed to deliver a seamless and secure communication link between NFC-enabled devices and electronic products.

The ST25DV16K-JFR6D3 incorporates a 16-Kbit EEPROM, which can be accessed through either an I2C interface or by an ISO15693-capable NFC/RFID reader. This versatility allows for a wide range of applications, from simple NFC-enabled business cards to complex industrial automation systems. The memory is organized into multiple blocks, which can be individually protected with both read and write security features.

One of the standout features of this product is the Fast Transfer Mode capability, which enables high-speed data exchanges between the tag and an NFC phone or reader. Moreover, the ST25DV16K-JFR6D3 offers an energy harvesting function that can power external components, making it ideal for low-power or battery-less systems.

The IC also supports the GPO (General Purpose Output) feature, which can be used for various applications such as device wake-up triggers or user interface indicators. Additionally, the tag's unique tamper detection capability ensures enhanced security for sensitive applications.

Constructed with robustness in mind, the ST25DV16K-JFR6D3 is housed in a SO-8 package, providing a compact footprint for space-constrained applications. This product is fully compliant with the NFC Forum Type 5 tag and ISO/IEC 15693 RFID standards, ensuring interoperability with a wide range of NFC devices and systems.

Whether you're developing consumer electronics, asset tracking systems, or IoT devices, the ST25DV16K-JFR6D3 offers a flexible and powerful solution for near-field communication needs. Its combination of speed, security, and power-saving features make it an excellent choice for designers looking to add NFC functionality to their products.

You May Also Be Interested in

NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5606 $54.6210
80+ $1.2805 $102.4400
125+ $1.2405 $155.0625
170+ $1.2005 $204.0850
220+ $1.1605 $255.3100
290+ $1.0404 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess