EN
  • EN
  • DE

ST25DV04KC-IE6S3

Part No ST25DV04KC-IE6S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 4-K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373342-ST25DV04KC-IE6S3
Ultra Librarian 3D Model Ultra Librarian ST25DV04KC-IE6S3 CAD Model

Description

ST25DV04KC-IE6S3 Dynamic NFC/RFID Tag IC

The ST25DV04KC-IE6S3 is a dynamic NFC/RFID tag IC from STMicroelectronics, designed to deliver a flexible and secure way to add near field communication (NFC) capabilities to a wide array of products. With its ISO 15693 and NFC Forum Type 5 tag compliance, this device ensures interoperability with the vast majority of NFC-enabled phones and RFID readers, making it a versatile choice for various applications.

Key Features

  • Memory Size: The ST25DV04KC-IE6S3 comes equipped with a 4 Kbits EEPROM, partitioned into various areas that can be individually set to be accessible through the I2C interface or through the RF interface (ISO 15693).
  • Energy Harvesting: This innovative feature allows the device to harvest energy from the RF field, providing power to external components without the need for a battery.
  • Data Transfer: Fast data transfer modes are available, with a 256-bit buffer for efficient data handling between the NFC/RFID environment and the host system.
  • Protection: The ST25DV04KC-IE6S3 offers a range of security features, including password protection for both I2C and RF access, ensuring that sensitive data remains secure.
  • Customization: Users can configure the tag to emit a specific Field Detection (FD) signal, allowing for tailored device wake-up procedures.

Applications

The versatility of the ST25DV04KC-IE6S3 makes it suitable for a wide range of applications, including:

  • Consumer electronics for device pairing and parameter configuration
  • Industrial equipment for maintenance and configuration
  • Smart advertising with contextualized and updated content
  • Product authentication and anti-counterfeiting solutions
  • Smart city components such as public transportation tickets or access control

As a member of STMicroelectronics' ST25DV series, the ST25DV04KC-IE6S3 is engineered to provide an advanced NFC experience, offering a high level of flexibility and security for developers and end-users alike. Its robust design and comprehensive feature set make it an ideal choice for integrating NFC functionality into new and existing products.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
NXP / Nexperia
ICODE
Lowest to $0.4657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess