EN
  • EN
  • DE
  • IT

ST25DV02K-W1R8S3

Part No ST25DV02K-W1R8S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO  /  RFID Transponder IC 13.56MHz ISO 15693, NFC PWM 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series NFC-PWM
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface PWM
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18178-1,497-18178-2,497-18178-6,ST25DV02K-W1R8S3-ND
Standard Package 2,500
Win Source Part Number 1001822-ST25DV02K-W1R8S3
Ultra Librarian 3D Model Ultra Librarian ST25DV02K-W1R8S3 CAD Model

Description

The ST25DV02K-W1R8S3 is a dynamic NFC/RFID tag IC with a dual interface from the renowned semiconductor manufacturer, STMicroelectronics. This innovative product offers a unique combination of flexibility, power, and security for various NFC applications, including consumer electronics, industrial systems, and IoT devices.

Key Features

  • Memory Size: The ST25DV02K-W1R8S3 comes with 2 Kbits of EEPROM memory, which is partitioned into various sectors and blocks to facilitate multiple applications and data sets.
  • Fast Transfer Mode: Thanks to its innovative I2C interface, this tag IC allows high-speed data transfer between the NFC-enabled device and the host system.
  • Energy Harvesting: This device is capable of energy harvesting, drawing power from the NFC field, thereby reducing the overall power consumption of the host system.
  • Dual Interface: The dual-interface feature allows communication either through the RF interface using the ISO/IEC 15693 and NFC Forum Type 5 tag standards or through the I2C interface.
  • Multiple Security Features: The product includes a wide range of security features, such as lockable memory sectors, unique 64-bit serial numbers, and password protection, ensuring data integrity and preventing unauthorized access.

Applications

The versatility of the ST25DV02K-W1R8S3 makes it an ideal choice for a broad range of applications:

  • Consumer electronics for device pairing and parameter configuration
  • Industrial applications for equipment identification and tracking
  • Smart advertising with dynamic content delivery
  • IoT devices requiring remote configuration or firmware updates

Product Advantages

The ST25DV02K-W1R8S3 stands out in the market for its ease of integration, low-power consumption, and robust security features. Its small form factor and compatibility with NFC-enabled smartphones and devices make it a go-to solution for developers looking to incorporate NFC/RFID capabilities into their products with minimal hassle.

You May Also Be Interested in

Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7421 $52.2630
70+ $1.4295 $100.0650
110+ $1.3848 $152.3280
150+ $1.3401 $201.0150
195+ $1.2955 $252.6225
260+ $1.1614 $301.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess