EN
  • EN
  • DE

ST24C01M1

Part No ST24C01M1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description SMT Tube PICK#95520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 128 B
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1010714-ST24C01M1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24C01M1 CAD Model

Description

The ST24C01M1 is a 1 Kbit Electrically Erasable Programmable Memory (EEPROM) chip from STMicroelectronics, designed for a wide range of applications that require data storage and retrieval. This EEPROM device offers a robust storage solution with its small size and high reliability, making it an ideal choice for various electronic products.

Key Features

  • Memory Size: 1 Kbit (128 x 8 bits)
  • Interface: I2C compatible serial interface
  • Write Cycle Time: 5 ms max, providing efficient write operations
  • Endurance: 1 Million write cycles, ensuring long-term reliability
  • Data Retention: 40 years, guaranteeing data preservation over an extended period
  • Supply Voltage Range: 4.5V to 5.5V, accommodating a range of power supplies
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environments
  • Package: Small 8-pin package options available for space-constrained applications

Applications

The ST24C01M1 EEPROM is versatile and can be used in various applications including, but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Portable devices

Advantages

The ST24C01M1 offers several advantages for designers and engineers:

  • Its small form factor and low power consumption make it suitable for portable and battery-powered devices.
  • The high endurance and data retention rates ensure data integrity and reliability over the product's lifespan.
  • The simple I2C interface facilitates easy integration into existing designs.
  • The wide operating temperature range allows for operation in extreme conditions, which is essential for automotive and industrial applications.

Overall, the ST24C01M1 from STMicroelectronics is an excellent choice for designers looking for a reliable and compact non-volatile memory solution.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess