The ST20TP3CX50S is a high-performance power transistor from STMicroelectronics, designed to meet the demanding requirements of modern electronic circuits. This power transistor is part of ST's MDmesh™ M2 series, which is renowned for its excellent on-state resistance and switching performance.
Key Features
- Voltage Rating: The ST20TP3CX50S boasts a maximum voltage rating of 500V, making it suitable for high-voltage applications.
- Current Capacity: With a continuous current rating of 20A, this component can handle significant power without overheating.
- Low On-Resistance: The device features an extremely low on-state resistance, which enhances its efficiency by minimizing power loss during operation.
- Fast Switching Speed: It is designed for fast switching, reducing switching losses and improving overall performance in high-frequency circuits.
- High dv/dt Capability: The transistor can withstand high voltage changes per unit time, which is crucial for applications with rapid switching requirements.
Applications
The ST20TP3CX50S is suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- DC-DC Converters
- Motor Control Circuits
- Adapters and Chargers
- Power Management Systems
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability. The ST20TP3CX50S is built to the highest standards, ensuring stable performance and a long operational life, even under strenuous conditions. It is designed to meet the rigorous standards of industrial and automotive-grade applications.
Environmental Compliance
The ST20TP3CX50S is compliant with various environmental regulations, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability.
Overall, the ST20TP3CX50S from STMicroelectronics is a robust and reliable choice for designers looking to improve the efficiency and performance of their power management systems. Its advanced technology and superior characteristics make it an essential component for a multitude of power applications.