EN
  • EN
  • DE

ST10R272LT6

Part No ST10R272LT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 50MHz
Number of I/O 77
Program Memory Type ROMless
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (14x14)
Win Source Part Number 085591-ST10R272LT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10R272LT6 CAD Model

Description

ST10R272LT6 - High-Performance 16-bit Microcontroller

The ST10R272LT6 is a cutting-edge 16-bit microcontroller produced by STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller combines the performance of STMicroelectronics' ST10 core with high-density memory, versatile peripheral set, and robust design to deliver a reliable and efficient solution for complex control tasks.

Key Features

  • High-Performance 16-bit CPU: The ST10R272LT6 boasts a high-speed 16-bit CPU core, ensuring swift and efficient processing capabilities for compute-intensive applications.
  • Memory Configuration: Equipped with 256 Kbytes of on-chip Flash memory and 12 Kbytes of RAM, this microcontroller provides ample space for program storage and data management.
  • Advanced Interrupt Handling: With 56 interrupt vectors and a powerful interrupt controller, the ST10R272LT6 can handle a high number of interrupt-driven events with minimal latency.
  • On-chip Peripherals: A range of integrated peripherals, including timers, serial communication interfaces (UART/USART), and an ADC, enhance the functionality and flexibility of the microcontroller.
  • Robust I/O Capabilities: Offering up to 111 General Purpose I/O (GPIO) lines, this microcontroller can interface with a wide array of sensors, actuators, and other electronic components.
  • Automotive Temperature Range: The device operates over an extended temperature range, making it suitable for automotive environments that require high reliability under thermal stress.

Applications

The versatility of the ST10R272LT6 makes it an ideal choice for a broad spectrum of applications, particularly in the automotive sector, where it can be used in engine management systems, transmission control units, and body electronics. It is also well-suited for industrial automation, where precision and reliability are paramount.

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality, and the ST10R272LT6 is no exception. It is designed to meet stringent quality criteria, ensuring reliable operation throughout its lifecycle, even in the most demanding conditions.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6096 $58.8288
8+ $16.0903 $128.7224
12+ $15.5867 $187.0404
16+ $15.0843 $241.3488
20+ $14.5819 $291.6380
27+ $13.0734 $352.9818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess