Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series SGV
Package Tape & Reel
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 65 mA @ 120 Hz
Ripple Current @ High Frequency 97.5 mA @ 10 kHz
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1351161-100SGV10M8X10.5
Ultra Librarian 3D Model Ultra Librarian 100SGV10M8X10.5 CAD Model

Description

The Rubycon 1351161-100SGV10M8X10.5 aluminum electrolytic capacitor is a polarized capacitor with a capacitance of 10 µF and a voltage rating of 100 V.

  • Series: SGV
  • Package: Radial, Can - SMD
  • Mounting Type: Surface Mount
  • Diameter: 0.315" (8.00mm)
  • Height (Seated): 0.413" (10.50mm)
  • Application: Automotive
  • Tolerance: ±20%
  • ESR: -
  • Lifetime @ Temperature: 2000 hours @ 105°C
  • Operating Temperature: -40°C to 105°C
  • Rating: AEC-Q200 rated
  • Compliance: ROHS3 compliant

You May Also Be Interested in

Nichicon
CAP ALUM 470UF 20% 200V RADIAL / Cap Aluminum Lytic 470uF 200V 20% (18 X 40mm) Radial 7.5mm 1270mA 2000h 105°C Bulk
Need more? Email Us
ECAD model for UPZ2D471MHD
Nichicon
CAP ALUM 470UF 20% 16V SMD / Cap Aluminum Lytic 470uF 16V 20% (8 X 10mm) SMD 450mA 5000h 105°C Automotive T/R
Lowest to $0.2400
ECAD model for UUD1C471MNL1GS
Panasonic
Surface Mount Type
Lowest to $0.2264
ECAD model for EEE1JA470UP
EPCOS (TDK)
Aluminum electrolytic capacitors
Need more? Email Us
ECAD model for B43254C2108M000
Nichicon
CAP ALUM 100UF 20% 50V SMD / Cap Aluminum Lytic 100uF 50V 20% (8 X 10mm) SMD 140mA 1000h 105°C Automotive T/R
Need more? Email Us
ECAD model for UWZ1H101MCL1GS
Nichicon
CAP ALUM 470UF 20% 10V RADIAL / Cap Aluminum Lytic 470uF 10V 20% (10 X 12.5mm) Radial 5mm 475mA 5000h 105°C Ammo
Lowest to $0.2266
ECAD model for UPJ1A471MPD6TD
Panasonic
Surface Mount Type
Lowest to $1.0475
ECAD model for EEE1EA471P
Nichicon
CAP ALUM 1000UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UHE1V102MHD1TO
Rubycon
CAP ALUM 1200UF 20% 6.3V RADIAL / Cap Aluminum Lytic 1200uF 6.3V 20% (10 X 12.5mm) Radial 5mm 1330mA 9000h 105°C Bulk
Need more? Email Us
ECAD model for 6.3ZLJ1200M10X12.5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1888 $50.0320
650+ $0.1549 $100.6850
1,000+ $0.1501 $150.1000
1,380+ $0.1452 $200.3760
1,785+ $0.1404 $250.6140
2,385+ $0.1259 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention