EN
  • EN
  • DE

SPC572L64E3BC6AY

Part No SPC572L64E3BC6AY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLSH 100ETQFP / e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC572Lx
Package Tray
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC572
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 540
Win Source Part Number 1200015-SPC572L64E3BC6AY
Ultra Librarian 3D Model Ultra Librarian SPC572L64E3BC6AY CAD Model

Description

STMicroelectronics SPC572L64E3BC6AY Microcontroller

The SPC572L64E3BC6AY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This powerful MCU is part of the SPC5 family of 32-bit Power Architecture® microcontrollers, which are renowned for their exceptional performance, reliability, and flexibility in complex electronic systems.

Key Features:

  • Core: The SPC572L64E3BC6AY is equipped with a 32-bit Power Architecture® e200z0h CPU core, which operates at a frequency of up to 64 MHz. This core is optimized for embedded applications that require a balance of control and efficiency.
  • Memory: It includes 64 KB of flash memory for program storage and 12 KB of RAM for data handling, ensuring ample space for complex automotive applications.
  • Advanced Timer Units: The MCU features a rich set of timers, including Motor Control and General Purpose Timer Units, that support a wide range of automotive applications such as engine management and advanced driver-assistance systems (ADAS).
  • Communication Interfaces: The device offers multiple communication interfaces, including CAN, LIN, and SPI modules, providing versatile options for networking and data exchange within a vehicle's electronic system.
  • Robust I/O: A comprehensive array of input/output ports allows for direct control and monitoring of peripheral devices, enhancing the MCU's integration capabilities.
  • Automotive-Grade: The SPC572L64E3BC6AY is designed to meet automotive-grade standards, ensuring high levels of performance and reliability under harsh operating conditions, including a wide temperature range and exposure to electromagnetic interference.
  • Security and Safety Features: The MCU incorporates advanced security features to protect against unauthorized access and tampering. Additionally, it includes safety mechanisms to support the development of safety-critical applications, adhering to industry standards such as ISO 26262.

With its robust architecture and comprehensive feature set, the SPC572L64E3BC6AY is an ideal choice for automotive engineers looking to develop sophisticated and reliable electronic systems. Whether it's for powertrain, body control, or advanced driver-assistance systems, this MCU stands out as a high-performance, secure, and dependable component in the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess