EN
  • EN
  • DE

PIC18F4458-I/P

Part No PIC18F4458-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 40DIP / PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 24KB (12K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 24KB (12K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F4458
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 10
Win Source Part Number 1322513-PIC18F4458-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4458-I/P CAD Model

Description

Microchip Technology PIC18F4458-I/P Microcontroller

The Microchip PIC18F4458-I/P is a high-performance microcontroller (MCU) from the renowned PIC18F family, designed to deliver advanced features and robust operation for a wide array of embedded applications. This 8-bit MCU is built on Microchip's advanced RISC architecture, providing the perfect blend of power efficiency and processing capability.

With a maximum clock speed of 40 MHz, the PIC18F4458-I/P offers swift execution of instructions, which is essential for time-sensitive tasks and complex algorithms. The device comes with 32KB of Flash program memory, allowing ample space for application code, and 2KB of RAM for data storage, ensuring smooth and efficient operation even in multitasking environments.

The MCU features a comprehensive set of peripherals that enhance its versatility. It includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC) that enables precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition systems. Additionally, the PIC18F4458-I/P is equipped with two Enhanced Capture/Compare/PWM (ECCP) modules, which are perfect for generating complex pulse-width modulated signals, essential for motor control and LED dimming applications.

Communication with other devices is facilitated by multiple serial interfaces, including a synchronous serial port (SSP) with SPI and I2C modes, and two Enhanced USART modules for RS-232, RS-485, and LIN serial communication. This connectivity allows the PIC18F4458-I/P to easily integrate into a broader system and communicate with other microcontrollers, sensors, and peripheral devices.

For secure data transactions and authentication, the device incorporates a hardware module for implementing Data Encryption Standard (DES) and Triple DES algorithms. This feature is particularly important for applications requiring secure data exchange, such as wireless systems and access control.

The PIC18F4458-I/P operates within a voltage range of 4.2V to 5.5V and is available in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for breadboard prototyping and final PCB designs alike. Its robustness is further evidenced by its extended operating temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

In summary, the Microchip PIC18F4458-I/P microcontroller is a powerful and flexible solution for a diverse range of embedded systems, offering a rich feature set and robust design to meet the demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6133 $76.8399
6+ $21.0164 $126.0984
9+ $20.3603 $183.2427
12+ $19.7031 $236.4372
16+ $19.0460 $304.7360
21+ $17.0755 $358.5855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess