EN
  • EN
  • DE

PIC16F18856-I/ML

Part No PIC16F18856-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28QFN / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F18856
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1319244-PIC16F18856-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F18856-I/ML CAD Model

Description

Microchip Technology's PIC16F18856-I/ML Microcontroller

The PIC16F18856-I/ML from Microchip Technology is a versatile and powerful microcontroller that offers a robust blend of features suitable for a wide array of applications. This 8-bit microcontroller is part of Microchip's Enhanced Mid-range Core family, designed to deliver increased performance with lower power consumption.

This particular model comes in a 28-pin QFN package and operates over an industrial temperature range. With its compact form factor, it is ideal for space-constrained applications requiring high levels of integration and computational capability.

Key Features:

  • CPU: The device features a high-performance RISC CPU with a 49 instruction, 16 stack level architecture. This ensures efficient processing and task management, making it suitable for complex algorithms and control systems.
  • Memory: It boasts 14 KB of Flash memory, providing ample space for application code, and 1 KB of EEPROM for data storage that requires read/write cycles. Additionally, the 1 KB of RAM allows for smooth operation and data handling.
  • Peripherals: The PIC16F18856-I/ML is equipped with a rich set of peripherals including four timer modules, two CCP (Capture/Compare/PWM) modules, a 12-bit ADC with computation for advanced analog integration, and two DACs for analog output capabilities.
  • Communication: For communication needs, the microcontroller supports I2C, SPI, and EUSART interfaces, enabling easy integration with other microcontrollers, sensors, and peripheral devices.
  • Power Management: With its Power-Saving Idle and Doze modes, the device ensures energy efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Operating Voltage: It can operate within a range of 2.3V to 5.5V, providing flexibility in different power environments and compatibility with both TTL and CMOS logic levels.

The PIC16F18856-I/ML is also supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for simplified development and programming. Whether you're developing applications in the fields of industrial control, consumer electronics, automotive systems, or IoT devices, this microcontroller offers the reliability and adaptability needed to drive innovation and performance.

With its comprehensive feature set and robust design, the PIC16F18856-I/ML from Microchip Technology is an excellent choice for designers looking to leverage a high-performance, low-power microcontroller in their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8557 $50.1241
32+ $3.1637 $101.2384
49+ $3.0648 $150.1752
68+ $2.9660 $201.6880
88+ $2.8671 $252.3048
117+ $2.5705 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess