EN
  • EN
  • DE

STM32G473VET6TR

Part No STM32G473VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000442-STM32G473VET6TR
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32G4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Speed 170MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian STM32G473VET6TR CAD Model

Description

STM32G473VET6TR Microcontroller

The STM32G473VET6TR is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, tailored for a range of applications that require a balance between power efficiency and computational capability. This product is part of the STM32G4 series, which is renowned for its advanced analog features and rich set of peripherals, making it an ideal choice for industrial control systems, consumer electronics, and power management solutions.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 170 MHz, which provides the computational power necessary for complex algorithms and control systems.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, the STM32G473VET6TR offers ample space for application code and data storage, ensuring smooth operation for a wide range of applications.
  • Rich Connectivity: Includes a variety of communication interfaces such as USB Type-C and Power Delivery, USART, SPI, I2C, and CAN, enabling easy integration with other components and systems.
  • Advanced Analog Features: Comes with high-resolution timers, a 12-bit ADC with hardware oversampling, 2x 12-bit DACs, comparators, and operational amplifiers, providing precision and flexibility for analog-related tasks.
  • Power Efficiency: The device supports multiple power-saving modes, allowing for efficient power management in low-power applications.
  • Package: Available in a 100-pin LQFP package, the STM32G473VET6TR offers a compact solution for space-constrained applications.

Application Areas

The versatility of the STM32G473VET6TR makes it suitable for a wide array of applications, including:

  • Advanced motor control systems
  • Power converters and inverters
  • Industrial automation and robotics
  • Consumer electronics
  • Audio applications
  • Medical devices

With its robust feature set, the STM32G473VET6TR microcontroller from STMicroelectronics stands as a powerful solution that can meet the demands of modern embedded systems, delivering both performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2771 $52.4336
33+ $3.0697 $101.3001
51+ $2.9660 $151.2660
73+ $2.7586 $201.3778
95+ $2.6549 $252.2155
118+ $2.5512 $301.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,490 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess