EN
  • EN
  • DE

SPC564A-DISP

Part No SPC564A-DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200z4
Platform Discovery
Utilized IC / Part SPC564A70L7
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC564
Other Names SPC564A-DISP,497-19142
Standard Package 1
MSL Level 1 (Unlimited)
Win Source Part Number 1284053-SPC564A-DISP
Ultra Librarian 3D Model Ultra Librarian SPC564A-DISP CAD Model

Description

The SPC564A-DISP from STMicroelectronics is a cutting-edge, 32-bit Power Architecture® microcontroller designed for automotive and industrial applications that demand high-performance computing, advanced peripherals, and high reliability. This product is part of the MPC56xx family, which is well-known for its exceptional capabilities in handling complex, real-time processing tasks.

Key Features

  • Powerful Processing Core: The SPC564A-DISP boasts a 32-bit Power Architecture® core that runs at a speed of up to 120 MHz, providing the computational power needed for demanding applications.
  • Memory: It comes equipped with a generous memory capacity, including up to 1.5MB of flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer Systems: With multiple Motor Control and General Purpose Timer units, the device is capable of handling complex timing and control operations, making it ideal for automotive engine management and industrial control systems.
  • Enhanced Connectivity: The microcontroller features a range of communication interfaces, including CAN, LIN, and FlexRay, which enable robust and flexible communication protocols for different system requirements.
  • Robust Security: Security features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) safeguard against unauthorized access and ensure data integrity.

Applications

The SPC564A-DISP is tailored for a variety of applications that require high-speed processing and sophisticated control mechanisms. Its robust design and versatile features make it suitable for:

  • Automotive engine control units (ECUs)
  • Transmission control modules
  • Anti-lock braking systems (ABS)
  • Industrial automation and control systems
  • Robotics and motor control applications

Development Support

STMicroelectronics provides comprehensive development support for the SPC564A-DISP, including software libraries, development boards, and a suite of debugging and programming tools. This ecosystem helps to streamline the development process, from initial prototyping to final product deployment.

With its robust feature set and extensive support resources, the SPC564A-DISP microcontroller is an excellent choice for developers seeking a reliable and powerful solution for their automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess