EN
  • EN
  • DE

SPC56EL60L5CBFQR

Part No SPC56EL60L5CBFQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z4d
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 120MHz
Number of I/O 96
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 3 V to 3.63 V
Data Converters A/D 32x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1101540-SPC56EL60L5CBFQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC56EL60L5CBFQR CAD Model

Description

STMicroelectronics SPC56EL60L5CBFQR Microcontroller

The SPC56EL60L5CBFQR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the sophisticated demands of automotive and industrial applications. This powerful MCU is part of the SPC56EL series, which is known for its high-performance capabilities and robust feature set tailored for the automotive industry.

At the heart of the SPC56EL60L5CBFQR lies a 32-bit Power Architecture® core, which operates at a frequency of up to 120 MHz, providing the computational power necessary to handle complex algorithms and control tasks. The MCU comes with 768 KB of flash memory, allowing for ample storage of application code and data, and 64 KB of RAM for efficient runtime operations.

One of the standout features of this MCU is its advanced timer system, which includes multiple motor control timers, a periodic interrupt timer, and a real-time counter, making it an ideal choice for applications requiring precise timing and control such as engine management systems, transmission control, and advanced driver-assistance systems (ADAS).

The SPC56EL60L5CBFQR is also equipped with a rich set of communication interfaces, including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and a FlexRay module, allowing for versatile connectivity options within automotive networks. Additionally, it supports various serial communication protocols like UART, SPI, and I2C, which are essential for interfacing with sensors, actuators, and other peripherals.

Ensuring the reliability needed for automotive applications, the SPC56EL60L5CBFQR features a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a comprehensive set of self-test functions. These safety features are crucial for meeting stringent automotive safety standards, including ISO 26262 compliance for functional safety.

Furthermore, the MCU is designed with power efficiency in mind, offering multiple power-saving modes to reduce the overall energy consumption of the applications it powers. This makes the SPC56EL60L5CBFQR not only a powerful choice for demanding applications but also an energy-conscious one.

With its robust architecture, extensive memory, advanced control and timing features, and comprehensive communication capabilities, the SPC56EL60L5CBFQR from STMicroelectronics stands out as a top-tier microcontroller for automotive and high-reliability industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9991 $65.9973
7+ $18.0505 $126.3535
10+ $17.4864 $174.8640
14+ $16.9224 $236.9136
18+ $16.3583 $294.4494
24+ $14.6661 $351.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess