Product Overview: MIC6315-31D3UY-TR by Microchip Technology
The MIC6315-31D3UY-TR from Microchip Technology is a high-performance, low-power voltage supervisor designed to monitor voltage levels in digital systems and provide a reset signal to microcontrollers and processors when necessary. This device is an essential component for ensuring system reliability and stability, particularly in applications where consistent operation is critical.
Key Features
- Voltage Monitoring Precision: The MIC6315-31D3UY-TR offers precise monitoring with a threshold voltage of 3.1V, making it suitable for 3.3V systems.
- Low Power Consumption: This voltage supervisor is optimized for low-power operation, conserving energy in battery-powered devices.
- Reset Timeout: It features a fixed delay time of 140ms (minimum) to ensure the system has sufficient time to stabilize before resuming operation.
- Output Type: The device has an active-low, open-drain reset output which ensures compatibility with a variety of digital systems.
- Temperature Range: It can operate over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.
Applications
The MIC6315-31D3UY-TR is versatile and can be used in a wide range of applications, including:
- Portable/Battery-Powered Equipment
- Embedded Systems
- Microcontroller/Processor Systems
- Industrial Controllers
- Automotive Electronics
Package and Availability
Microchip Technology's MIC6315-31D3UY-TR comes in a compact SOT-23-3 package, which is ideal for space-constrained applications. The device is available in tape and reel packaging, denoted by the 'TR' suffix, making it suitable for automated assembly processes.
Quality and Support
As with all Microchip products, the MIC6315-31D3UY-TR is backed by the company's commitment to quality. Customers can expect robust support and resources, including datasheets, technical documentation, and customer service to assist with design, integration, and troubleshooting.