EN
  • EN
  • DE

FSA2357BQX

Part No FSA2357BQX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DP3T 14DQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Switch IC 1 Channel 14-DQFN (3x2.5)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-DQFN (3x2.5)
Family Name FSA23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSA2357BQXDKR, FSA2357BQXTR, FSA2357BQXCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919361-FSA2357BQX
Ultra Librarian 3D Model Ultra Librarian FSA2357BQX CAD Model

Description

The ON Semiconductor FSA2357BQX is a versatile and high-performance analog switch that is designed to cater to a wide array of applications. This advanced switch is part of ON Semiconductor's portfolio of switch and multiplexer devices, known for their reliability and efficiency in signal routing.

Key Features

  • Low On-Resistance: The FSA2357BQX boasts a low on-resistance (RON) which ensures minimal signal distortion and power loss, making it an ideal choice for power-sensitive applications.
  • Wide Voltage Range: With an operating voltage range from -3.0V to +3.6V, this switch can be used with various signal levels, providing flexibility in design.
  • Single Supply Operation: This feature simplifies the power supply design, as the FSA2357BQX can operate from a single power source, reducing the overall component count.
  • High Bandwidth: The device supports high bandwidth which allows it to pass high-speed signals without significant attenuation, making it suitable for audio, video, and data applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated to safeguard against inadvertent voltage spikes, thus ensuring long-term reliability and stability.
  • Break-Before-Make Switching: This feature prevents signal disruption during channel transitions, which is critical for applications where signal integrity is paramount.

Applications

The ON Semiconductor FSA2357BQX is designed for multiplexing and signal routing in various applications, including:

  • Cellular phones
  • PDAs
  • Portable media players
  • Audio and video signal routing
  • Data switching in communication devices

Package and Quality

The FSA2357BQX comes in a compact MicroPak™ package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that this analog switch meets stringent industry standards for performance and reliability.

Conclusion

In summary, the FSA2357BQX from ON Semiconductor is a high-performance analog switch that offers low on-resistance, wide voltage range operation, single supply functionality, high bandwidth, ESD protection, and break-before-make switching. Its versatility makes it suitable for a broad range of applications, particularly where space is at a premium and signal integrity is critical. With ON Semiconductor's reputation for quality, this switch is a reliable choice for designers looking to optimize their signal routing needs.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess