EN
  • EN
  • DE

SPC56AP54L5BEFAR

Part No SPC56AP54L5BEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263352-SPC56AP54L5BEFAR
Ultra Librarian 3D Model Ultra Librarian SPC56AP54L5BEFAR CAD Model

Description

Product Overview: SPC56AP54L5BEFAR

The SPC56AP54L5BEFAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for the rigorous demands of automotive applications. This powerful MCU is part of the SPC56 32-bit Power Architecture family, designed to deliver exceptional performance, efficiency, and reliability for a wide range of vehicle functions.

Key Features

  • Core: Built on the Power Architecture e200z4d dual-core, the SPC56AP54L5BEFAR operates at a frequency of up to 80MHz, providing robust processing capabilities for complex automotive tasks.
  • Memory: It boasts a substantial memory configuration with 1.5MB of Flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: The device includes a rich set of timers including multiple Motor Control and General Purpose Timers, allowing precise control for a variety of automotive applications.
  • Communication Interfaces: A suite of communication interfaces such as multiple CAN interfaces, LIN, and FlexRay, ensure versatile connectivity options for in-vehicle networking.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with up to 24 channels enables accurate conversion of analog signals to digital, crucial for sensor data processing.
  • Temperature Range: The MCU is operational over an extended temperature range from -40°C to 150°C, suitable for harsh automotive environments.
  • Packaging: Housed in a 176-pin LQFP package, the SPC56AP54L5BEFAR is designed for efficient PCB space utilization and reduced system complexity.

Applications

The SPC56AP54L5BEFAR is ideal for a variety of automotive applications including engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for safety-critical applications where reliability and performance are paramount.

Quality and Reliability

STMicroelectronics ensures that the SPC56AP54L5BEFAR meets the highest quality and reliability standards required for automotive components. The MCU is AEC-Q100 qualified, confirming its capability to withstand the demanding automotive operational conditions.

Support and Resources

Developers can take advantage of STMicroelectronics' comprehensive support ecosystem, which includes development tools, software libraries, and documentation to accelerate the design and development process for automotive systems using the SPC56AP54L5BEFAR.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess