EN
  • EN
  • DE

SPC564B64L8C9E0X

Part No SPC564B64L8C9E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 208-LQFP (28x28)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z4d
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 208-LQFP
Case / Package 208-LQFP (28x28)
Family Name SPC564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 350
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934816-SPC564B64L8C9E0X
Ultra Librarian 3D Model Ultra Librarian SPC564B64L8C9E0X CAD Model

Description

STMicroelectronics SPC564B64L8C9E0X Microcontroller

The SPC564B64L8C9E0X is a high-performance automotive microcontroller from STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. This product is a part of the MPC564xB/C family of 32-bit microcontrollers based on the Power Architecture® technology, offering a blend of versatility, efficiency, and reliability for automotive applications.

Key Features

  • Core: The microcontroller features a dual-core architecture with two e200z4d cores, each running at up to 120 MHz, providing the computational power necessary for complex automotive control applications.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, which is ample for hosting sophisticated applications and real-time operating systems.
  • Advanced Timer: The device includes an enhanced Modular I/O System (eMIOS) that offers a variety of timer functions including PWM, input capture, and output compare, essential for precise control in automotive systems.
  • Communications Interfaces: A rich set of communication interfaces is provided, including multiple CAN interfaces, LIN, SPI, and FlexRay, which enable the microcontroller to handle the complex communication protocols required in vehicles.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with up to 24 channels allows for accurate conversion of analog signals to digital, critical for sensor data processing.
  • Temperature Range: The device operates over a wide temperature range from -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package: Housed in a LQFP144 package, the SPC564B64L8C9E0X is designed for space-constrained applications without compromising on functionality.

Applications

The SPC564B64L8C9E0X is ideal for a variety of automotive applications, including engine management, transmission control, chassis and safety systems, body electronics, and advanced driver assistance systems (ADAS). Its robust design and comprehensive feature set also make it suitable for industrial and high-reliability applications where performance and uptime are critical.

With its advanced architecture and integrated peripherals, the SPC564B64L8C9E0X microcontroller from STMicroelectronics represents a reliable and efficient solution for the next generation of automotive control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8050 $80.4150
6+ $21.9939 $131.9634
9+ $21.3067 $191.7603
12+ $20.6193 $247.4316
15+ $19.9320 $298.9800
20+ $17.8701 $357.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 427 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess