EN
  • EN
  • DE

SPC560P50L5BEAAY

Part No SPC560P50L5BEAAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Part Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 107
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934795-SPC560P50L5BEAAY
Ultra Librarian 3D Model Ultra Librarian SPC560P50L5BEAAY CAD Model

Description

The SPC560P50L5BEAAY is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to cater to the rigorous demands of automotive and industrial applications. Built on the powerful Power Architecture® core, this microcontroller offers a perfect blend of performance, reliability, and power efficiency, making it an ideal choice for a wide range of embedded systems.

Key Features

  • Core: The device is equipped with a 32-bit Power Architecture® V2 core that operates at a frequency of up to 64 MHz, delivering robust computational capabilities.
  • Memory: It features 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for complex applications.
  • Advanced Timer: The microcontroller comes with an advanced modular timer system that supports a wide range of timing and control tasks.
  • Communication Interfaces: Multiple communication interfaces are included, such as CAN, LIN, and SPI, facilitating versatile connectivity options for peripheral devices.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels allows for precise analog signal measurement and conversion.
  • Enhanced Safety Features: The SPC560P50L5BEAAY is designed with safety in mind, featuring a watchdog timer and error correction code (ECC) memory protection to ensure reliable operation.

Applications

This microcontroller is perfectly suited for a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Motor control systems
  • Body control modules

Package and Quality

The SPC560P50L5BEAAY comes in a LQFP144 package, which provides a compact footprint while allowing for efficient thermal performance and ease of integration into system designs. STMicroelectronics is committed to delivering high-quality products, and this microcontroller is no exception, meeting stringent automotive-grade quality standards.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess