Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238450-BYV26G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV26G CAD Model

Description

Introducing the BYV26G Ultra-Fast Avalanche Sinterglass Diode

The BYV26G, part of NXP's extensive diode portfolio, stands out as a high-efficiency, ultra-fast avalanche sinterglass diode designed for applications requiring rapid switching and reliability under harsh conditions. This diode is an ideal choice for engineers and designers looking to improve system performance in a range of electronic applications.

Key Features

  • Ultra-Fast Reverse Recovery Time: The BYV26G boasts an impressive reverse recovery time, typically less than 30 ns, making it suitable for high-frequency operations.
  • High Reverse Voltage: With a peak repetitive reverse voltage of 600 V, this diode can handle high voltage environments with ease, ensuring stability and reliability in your circuit designs.
  • High Surge Current Capability: The diode is capable of withstanding high surge currents, making it an excellent choice for protecting circuits against sudden surges that can occur in power supply applications.
  • Avalanche Energy Rated: The BYV26G is designed to absorb high-energy pulses without failure, thanks to its avalanche energy rating, providing an additional layer of protection against voltage transients.
  • Low Leakage Current: It exhibits a low leakage current, minimizing power loss and improving the overall efficiency of the application it is used in.
  • Hermetically Sealed Package: The device comes in a hermetically sealed SOD57 package, ensuring robustness and resistance to moisture and other environmental factors.

Applications

The BYV26G is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • High-frequency inverters
  • Freewheeling diodes
  • Snubber diodes
  • Pulse circuits

Technical Specifications

Some of the technical specifications that make the BYV26G a reliable component in your electronic designs include:

  • Reverse Voltage (V<sub>RRM): 600 V
  • Non-Repetitive Peak Forward Current (I<sub>FSM): 30 A
  • Maximum Continuous Forward Current (I<sub>F(AV)): 1 A
  • Operating Junction Temperature Range: -65°C to +175°C

With its combination of speed, robustness, and reliability, the BYV26G from NXP is an exceptional choice for designers looking to enhance system performance while ensuring long-term reliability. Whether for industrial, commercial, or high-tech applications, the BYV26G diode is a component that can meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention