EN
  • EN
  • DE

SPC560D-DIS

Part No SPC560D-DIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DISCOVERY SPC560D EVAL BRD  /  SPC560D Discovery series e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC560D
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names 2266-SPC560D-DIS,SPC560D-DIS-ND,-1138-SPC560D-DIS,497-19140
Standard Package 1
Win Source Part Number 1008177-SPC560D-DIS
Ultra Librarian 3D Model Ultra Librarian SPC560D-DIS CAD Model

Description

The SPC560D-DIS Discovery Kit from STMicroelectronics is an innovative development platform designed for automotive and high-performance embedded applications. It is centered around the SPC560D microcontroller, which is part of the SPC560Dxx family of 32-bit Power Architecture® microcontrollers that are specifically tailored for automotive body electronics and security applications.

Key Features

  • Powerful Core: The heart of the Discovery Kit is the SPC560D microcontroller, featuring a 32-bit PowerPC core that runs at up to 64 MHz, offering robust performance for demanding applications.
  • Memory Capacity: Equipped with substantial memory resources, the kit includes up to 512 KB of flash memory and 64 KB of RAM, providing ample space for complex software and data storage.
  • Advanced Peripherals: A wide range of on-chip peripherals such as multiple timers, watchdog, ADC, and enhanced modular I/O system are available to support diverse automotive applications.
  • Connectivity: The Discovery Kit supports CAN and LIN communication interfaces, which are essential for automotive network communications, ensuring interoperability with other components in a vehicle’s electronic system.
  • Debugging and Programming: On-board JTAG interface allows for straightforward programming and debugging, facilitating development and testing processes.
  • Expansion Capabilities: The kit includes extension headers that make it easy to connect to additional boards or hardware, providing flexibility for future expansions and customizations.

Development Support

STMicroelectronics provides comprehensive development support for the SPC560D-DIS Discovery Kit with a suite of software tools, including an integrated development environment (IDE), software libraries, and drivers. Developers can also take advantage of the extensive documentation, application notes, and online resources to accelerate the development process.

Applications

The SPC560D-DIS Discovery Kit is ideal for developing advanced automotive applications such as body control modules, security systems, and small engine control units. Its high level of integration, performance, and scalability also make it suitable for industrial and control systems that require reliable and secure operation.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess