EN
  • EN
  • DE

MAX887728D

Part No MAX887728D
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description 2.8 V Fixed Positive Ldo Regulator 0.09 V Dropout PDSO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075805-MAX887728D
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX887728D CAD Model

Description

The MAX887728D is a cutting-edge power management integrated circuit (PMIC) developed by NXP Semiconductors, designed primarily for use in automotive applications. This high-performance chip offers a robust solution for managing power within complex automotive systems, ensuring reliable operation across a range of conditions.

Key Features

  • High Integration: The MAX887728D integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the overall design for automotive power systems.
  • Automotive Grade: Built to meet stringent automotive standards, this PMIC operates reliably in the harsh environments typical of automotive applications, including extreme temperatures and noisy electrical conditions.
  • Versatility: With its flexible design, the MAX887728D is suitable for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Performance Specifications

  • Wide Input Voltage Range: The PMIC is designed to handle a broad range of input voltages, accommodating the fluctuations that are common in automotive power systems.
  • Multiple Output Channels: It features multiple output channels that can be independently controlled and configured, providing precise power management for various subsystems.
  • Advanced Power Control: The device includes advanced power control features such as soft-start, power sequencing, and under-voltage lockout, which contribute to the stability and safety of the power system.

Reliability and Safety

The MAX887728D is designed with a focus on reliability and safety, incorporating features such as over-temperature protection, short-circuit protection, and over-voltage protection. These features ensure that the device can protect itself and the system it powers from a range of potential faults, making it an ideal choice for safety-critical automotive applications.

Application Areas

Due to its robust design and versatile feature set, the MAX887728D from NXP is an excellent choice for powering a wide array of automotive electronics, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Telematics
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess