Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439268-SSDSC2BB016T4
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BB016T4 CAD Model

Description

The SSDSC2BB016T4 from Solidigm/Intel Bulk is a solid state drive offering a robust storage solution for enterprise environments where reliability and speed are paramount. With its 2.5" form factor and SATA interface capable of transferring data at speeds up to 6Gb/s, this SSD provides a storage capacity of 1.6TB. Employing 20nm multi-level cell (MLC) NAND flash technology, the DC S3500 series is engineered for endurance, performance, and cost efficiency. It is particularly well-suited for applications such as virtualized platforms, database management, and operational technology storage that demand consistent performance and low latency. The drive features end-to-end data protection, 256-bit encryption for data security, and enhanced power loss data protection to safeguard data integrity in unforeseen power outages. Its 7mm slim design allows for easy integration into existing server and storage solutions, offering organizations a seamless upgrade path towards high-capacity, high-performance storage infrastructure.

You May Also Be Interested in

Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T0TBN-1AR1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTKDWBA0SSA0
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV256TDL-1AW1ZABYY
Silicon Motion, Inc.
FERRISSD BGA SSD SLC NAND I-TEMP / Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II
Need more? Email Us
ECAD model for SM631GE8-BA
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
ECAD model for MTFDHAL3T8TCT-1AR1ZABYY
TDK Corporation
INDUSTRIAL SSD, MSATA, 128GB, PS / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B128GTKDWB00SSA0
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, SLC / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTXDCB00SSA0
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (MLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTFDCBA0SSA0
Toshiba Semiconductor and Storage
Magnetic Disk (HDD) 1.8TB SAS 2.5" 5V, 12V
Need more? Email Us
ECAD model for AL15SEB18EP

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention