EN
  • EN
  • DE

SMP50-270

Part No SMP50-270
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor Surge Protection Devices 270V 16A 2-Pin DO-214AC T/R / THYRISTOR 270V 150A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 360V
Voltage - Off State 270V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098592-SMP50-270
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SMP50-270
Introduction Date November 16, 2004
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SMP50-270 CAD Model

Description

The SMP50-270 by STMicroelectronics is a robust, high-performance Transil™ transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This device is specifically engineered to safeguard various applications, such as telecommunications systems, computer interfaces, and other industrial and consumer electronics.

Key Features

  • Stand-off Voltage: The SMP50-270 offers a stand-off voltage of 270V, making it suitable for a wide range of applications where higher voltage protection is required.
  • Peak Pulse Power: It can handle peak pulse power up to 600W (10/1000µs), ensuring reliable protection against high energy transients.
  • Low Clamping Voltage: This device provides a low clamping voltage, which is crucial for protecting sensitive components from overvoltage without causing significant energy dissipation.
  • Fast Response Time: With a rapid response time to transient events, the SMP50-270 ensures that your electronics are safeguarded promptly, minimizing the risk of damage.
  • High Surge Capability: It is capable of withstanding high surge events, ensuring durability and long-term reliability of the protection it offers.
  • Package: The SMP50-270 is available in a molded plastic DO-214AA (SMB) package, which is compact and offers excellent mechanical and thermal protection.
  • Compliance: It complies with the IEC 61000-4-5 standard, which governs the immunity of electrical and electronic equipment to withstand surge voltages.

Applications

The versatility of the SMP50-270 makes it an ideal choice for a variety of applications, including:

  • Telecommunication systems
  • Network equipment
  • Computer interfaces
  • Microcontroller protection
  • Power supply units
  • Industrial electronics

STMicroelectronics' commitment to excellence is evident in the SMP50-270 TVS diode, providing robust surge protection with high reliability and performance. Whether for industrial or consumer applications, the SMP50-270 is designed to ensure that your electronic equipment continues to operate safely, even under the most demanding surge conditions.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess