EN
  • EN
  • DE

SMP30-200

Part No SMP30-200
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 200V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 267V
Voltage - Off State 200V
Current - Peak Pulse (8/20μs) 70A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098583-SMP30-200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP30-200 CAD Model

Description

The SMP30-200 is a robust and high-performing product from STMicroelectronics, one of the leading names in semiconductor solutions. This product is specifically designed to cater to the needs of power management within various electronic applications. The SMP30-200 is a transient voltage suppressor (TVS) that provides exceptional protection against voltage spikes and surges, ensuring the safety and longevity of sensitive electronic components.

Constructed with state-of-the-art technology, the SMP30-200 boasts a peak pulse power dissipation of 3000W (10/1000μs waveform), which is ideal for absorbing transient overvoltage events and preventing damage to the system. Its stand-off voltage rating of 200V makes it suitable for a wide range of applications, including but not limited to, industrial systems, telecommunications, computing, and consumer electronics.

The device features a junction passivation-optimized design that enhances its reliability and performance. Its low clamping voltage is another highlight, ensuring that even when a surge occurs, the voltage presented to the protected component remains within safe limits. Moreover, the SMP30-200 is designed to meet the rigorous standards of ISO 7637-2 and ISO 16750-2, making it a perfect choice for automotive applications where reliability under harsh conditions is paramount.

The package of the SMP30-200 is designed with practicality in mind. Its surface-mount DO-214AB (SMC) package allows for easy integration into PCBs, providing a compact, efficient solution for managing transient voltages. The device also features a low incremental surge resistance and is RoHS compliant, which is a testament to STMicroelectronics' commitment to environmental sustainability.

With its combination of power, precision, and protection, the SMP30-200 from STMicroelectronics is an essential component for any designer looking to enhance the robustness and reliability of their electronic systems. Whether you are working on industrial grade machinery or sensitive communication devices, the SMP30-200 offers the protection your application needs against the unpredictable nature of transient voltages.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess