EN
  • EN
  • DE

STIL08-T5

Part No STIL08-T5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR PENTAWATT5 T5 / AC Inrush Current Limiter 5-Pin(5+Tab) PENTAWATT Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series STIL
Packaging Tube
Part Status Obsolete(EOL)
Mounting Style Through Hole
Package Pentawatt-5 T5 (Straight Leads)
Win Source Part Number 795627-STIL08-T5
Popularity Medium
Supply and Demand Status Limited
Family Name STIL
Introduction Date October 01, 2002
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STIL08-T5 CAD Model

Description

The STIL08-T5 is a state-of-the-art semiconductor product from STMicroelectronics, one of the leading names in the electronics and semiconductor industry. This high-performance component is designed to cater to a wide range of applications, offering exceptional reliability and efficiency.

Key Features

  • High Integration: The STIL08-T5 integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: With advanced power management features, this product ensures low power consumption, making it ideal for energy-sensitive applications.
  • Durability: Built to last, the STIL08-T5 is manufactured using robust materials and processes, ensuring a long operational lifespan even under challenging conditions.
  • Performance: This component delivers high-speed performance and is capable of handling demanding computational tasks with ease.

Applications

The versatility of the STIL08-T5 allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices

Technical Specifications

Equipped with cutting-edge technology, the STIL08-T5 boasts a set of impressive technical specifications that enable it to perform optimally in diverse environments:

  • Advanced processing capabilities for quick data handling
  • Robust thermal performance for improved stability
  • Compatibility with various communication protocols

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STIL08-T5 is no exception, as it undergoes rigorous testing and quality assurance processes. Furthermore, STMicroelectronics provides extensive technical support and documentation to assist with the integration and maintenance of their products, ensuring customers can fully leverage the capabilities of the STIL08-T5 in their applications.

You May Also Be Interested in

Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4488 $58.6296
41+ $2.8298 $116.0218
64+ $2.7414 $175.4496
88+ $2.6530 $233.4640
113+ $2.5645 $289.7885
151+ $2.2991 $347.1641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess