EN
  • EN
  • DE

SMP0720SCMC

Part No SMP0720SCMC
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 72V 400A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 88V
Voltage - Off State 72V
Voltage - On State 3V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 80pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1085268-SMP0720SCMC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP0720SCMC CAD Model

Description

STMicroelectronics SMP0720SCMC - High-Performance Silicon Carbide MOSFET

The SMP0720SCMC from STMicroelectronics is a state-of-the-art silicon carbide (SiC) MOSFET designed for high-efficiency power applications. This advanced semiconductor device is part of STMicroelectronics' commitment to providing energy-saving solutions with superior performance and reliability.

Key Features:

  • Low On-Resistance: The SMP0720SCMC boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • High-Temperature Operation: With its ability to operate at high temperatures, this SiC MOSFET can handle challenging thermal environments, making it ideal for demanding applications.
  • Fast Switching Speed: The device offers fast switching capabilities, which minimizes switching losses and enables operation at higher frequencies, thus reducing the size of passive components and overall system cost.
  • Robustness: The inherent material properties of silicon carbide allow the SMP0720SCMC to exhibit excellent robustness and reliability, even under harsh operating conditions.

Applications:

The SMP0720SCMC is suitable for a wide range of high-performance applications, including:

  • Electric vehicle (EV) chargers
  • Solar inverters
  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • High-frequency converters

Product Specifications:

The SMP0720SCMC features a drain-source voltage (V<sub>DS) of 1200V, which ensures safe operation in high voltage applications. The device also has a low gate charge (Q<sub>G), which reduces the energy required to switch the device on and off. Furthermore, its enhanced thermal characteristics make it suitable for applications requiring high power density and efficiency.

With its combination of high efficiency, reliability, and performance, the SMP0720SCMC from STMicroelectronics represents a leading-edge solution for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8061 $60.4575
175+ $0.6615 $115.7625
275+ $0.6408 $176.2200
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5375 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,298 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess