EN
  • EN
  • DE

ITA18B3RL

Part No ITA18B3RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description ST EMI Filters with ESD Protection 18V 300W Bidirect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 18 V
Mounting SMD (SMT)
Case / Package SO
Clamping Voltage 26 V
Maximum Operating Temperature 125 °C
Max Surge Current 40 A
Min Operating Temperature -55 °C
Number of Channels 9
Operating Supply Voltage 15 V
Peak Pulse Power 300 W
Polarity Bidirectional
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1066097-ITA18B3RL
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITA18B3RL CAD Model

Description

Introducing the ITA18B3RL Power Transistor from STMicroelectronics

The ITA18B3RL is a cutting-edge power transistor component designed and manufactured by the renowned semiconductor company, STMicroelectronics. This product is a testament to the company's commitment to providing high-quality and reliable components for various electronic applications. The ITA18B3RL is part of ST's IGBT (Insulated Gate Bipolar Transistor) technology line, which is known for its high efficiency and fast switching capabilities.

Key Features of the ITA18B3RL

  • High Current Capability: The ITA18B3RL is capable of handling high currents, making it suitable for power-intensive applications.
  • Low On-State Voltage Drop: This transistor has a low on-state voltage drop, which translates to better efficiency and lower power losses during operation.
  • Fast Switching Speed: With its fast switching speed, the ITA18B3RL ensures minimal switching losses and is ideal for high-frequency circuits.
  • High Thermal Performance: The device has been designed to have excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Robustness: STMicroelectronics has engineered the ITA18B3RL to be robust and durable, withstanding harsh electrical environments.

Applications

The versatile nature of the ITA18B3RL makes it perfect for a wide array of applications, including but not limited to:

  • Power management solutions
  • Motor control systems
  • Inverters for renewable energy sources
  • Switched mode power supplies
  • High-performance drives

The ITA18B3RL from STMicroelectronics is an exemplary component that combines performance, efficiency, and reliability. Its superior design conforms to the stringent standards set by the industry, making it a preferred choice for engineers and designers looking to enhance the performance of their power circuits. Whether you're developing solutions for consumer electronics, industrial systems, or automotive applications, the ITA18B3RL offers a powerful solution to meet your needs.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the STMicroelectronics website or contact their sales representatives. With the ITA18B3RL, you are choosing a product that stands for excellence and innovation in power transistor technology.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2428 $62.1400
115+ $1.0198 $117.2770
180+ $0.9879 $177.8220
245+ $0.9560 $234.2200
315+ $0.9242 $291.1230
420+ $0.8286 $348.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess