EN
  • EN
  • DE

ETP01-1621RL

Part No ETP01-1621RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 16V 100A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 25V
Voltage - Off State 16V
Current - Peak Pulse (8/20μs) 100A
Current - Hold (Ih) 30mA
Number of Elements 3
Capacitance 16pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 140223-ETP01-1621RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETP01-1621RL CAD Model

Description

The ETP01-1621RL is a highly precise and reliable temperature sensor from STMicroelectronics, designed to meet the rigorous demands of temperature monitoring in a variety of applications. This sensor is a part of STMicroelectronics' extensive portfolio of temperature sensors that are known for their accuracy, durability, and ease of integration.

Key Features

  • High Accuracy: The ETP01-1621RL offers superb accuracy, ensuring precise temperature readings that are crucial for maintaining optimal performance in sensitive electronic systems.
  • Wide Operating Range: This sensor operates over a broad temperature range, making it suitable for diverse environments and applications, from industrial processes to consumer electronics.
  • Low Power Consumption: Designed with power efficiency in mind, the ETP01-1621RL is ideal for battery-powered devices where power conservation is a priority.
  • Compact Package: Its small form factor allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the ETP01-1621RL temperature sensor makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Data center temperature monitoring
  • Consumer electronics
  • Medical devices
  • Automotive systems

Technical Specifications

Parameter Value Accuracy ±0.5°C (typical) Operating Temperature Range -55°C to +125°C Supply Voltage 2.4V to 5.5V Package SOT-23-3

With its combination of high accuracy, wide operating range, low power consumption, and compact packaging, the ETP01-1621RL from STMicroelectronics is an outstanding choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess