EN
  • EN
  • DE

STM6601BS2BDM6F

Part No STM6601BS2BDM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Smart push-button on/off controller with Smart ResetTM and power-on lockout | IC SUPERVISOR 3.4V 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Smart ON/OFF Controller
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 240ms Minimum
Voltage - Threshold 3.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFDFN
Supplier Device Package 12-TDFN (2x3)
Family Part Number STM6601
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261457-STM6601BS2BDM6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6601BS2BDM6F CAD Model

Description

Product Overview: STM6601BS2BDM6F

The STM6601BS2BDM6F is a sophisticated, advanced Smart Reset™ chip from the renowned semiconductor manufacturer STMicroelectronics. This device is specifically designed to enhance the user interface and safety of battery-powered electronics like smartphones, tablets, and other portable gadgets by providing a reliable reset function.

Key Features

  • Smart Reset™ Technology: The STM6601BS2BDM6F incorporates STMicroelectronics' proprietary Smart Reset™ feature, which ensures that a reset is only triggered after a predefined button combination and timing sequence is met, preventing accidental resets.
  • Adjustable Reset Delay: Users can program the delay time for the reset signal, allowing for a customizable user experience tailored to specific product needs.
  • Dual Input Channels: The device is equipped with two input channels for reset buttons, providing flexibility in design and redundancy for enhanced reliability.
  • Low Standby Current: Optimized for battery-powered devices, the STM6601BS2BDM6F boasts a low standby current, contributing to extended battery life.
  • High ESD Protection: It features robust Electrostatic Discharge (ESD) protection, ensuring the device's resilience against static electricity which is critical for the longevity and reliability of portable devices.

Applications

The STM6601BS2BDM6F is ideal for a variety of applications where an intelligent reset mechanism is required. It is particularly useful in:

  • Portable consumer electronics
  • Smartphones and tablets
  • Handheld gaming devices
  • Wearable technology
  • Personal digital assistants (PDAs)

Technical Specifications

The STM6601BS2BDM6F operates within a supply voltage range of 1.65V to 5.5V, making it compatible with a wide array of low-power devices. It is available in a compact, lead-free, 6-pin TDFN package, ensuring a minimal footprint on the PCB.

In summary, the STM6601BS2BDM6F from STMicroelectronics is a feature-rich, versatile Smart Reset™ chip that provides an extra layer of interaction and protection for modern electronic devices. Its user-friendly interface and programmable options make it a top choice for designers looking to enhance the user experience through reliable reset functions.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8056 $53.2784
33+ $3.1226 $103.0458
50+ $3.0250 $151.2500
69+ $2.9274 $201.9906
89+ $2.8298 $251.8522
119+ $2.5371 $301.9149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess