EN
  • EN
  • DE

SMA6J26CA-TR

Part No SMA6J26CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 26VWM 47.9VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 28.9V
Max Clamping Voltage 47.9V
Peak Pulse Current(Ippm) 75A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097342-SMA6J26CA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA6J26CA-TR CAD Model

Description

The SMA6J26CA-TR from STMicroelectronics is a robust and versatile transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This high-quality component is packaged in a compact SMA (DO-214AC) package, making it suitable for space-constrained applications while offering excellent surge protection capabilities.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 26V, which is the maximum voltage that can be applied over the diode without causing it to conduct in avalanche mode.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 600W (10/1000μs), ensuring protection against high energy transients.
  • Clamping Voltage: The SMA6J26CA-TR offers a clamping voltage of 42.1V, providing a secure barrier against voltage transients beyond its rated stand-off voltage.
  • Bi-directional Protection: As a bi-directional TVS, the SMA6J26CA-TR can protect circuits from voltage spikes occurring in both directions along the signal or power line.
  • Low Leakage Current: The low leakage current of this device minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: With its fast response time to transient events, this TVS diode ensures that the protected components are quickly shielded from harmful voltage spikes.
  • RoHS Compliant: Adhering to environmental standards, the SMA6J26CA-TR is RoHS compliant, making it suitable for use in a wide range of commercial and industrial applications where hazardous substances are restricted.

Applications

The SMA6J26CA-TR is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the SMA6J26CA-TR is no exception. It is produced with stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability. Whether used in a commercial product or an industrial setting, the SMA6J26CA-TR provides the assurance that your electronic devices are well-protected against voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess