EN
  • EN
  • DE

STA8090EXGAJTR

Part No STA8090EXGAJTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RX GNSS 4.092MHZ-1.561GHZ 169BGA  /  series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 169-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tray
Frequency 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-TFBGA
Supplier Device Package 169-TFBGA (9x9)
Base Product Number STA8090
Standard Package 1,750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235910-STA8090EXGAJTR
Ultra Librarian 3D Model Ultra Librarian STA8090EXGAJTR CAD Model

Description

STMicroelectronics STA8090EXGAJTR GPS/GNSS Satellite Navigation Receiver

The STA8090EXGAJTR is a cutting-edge Global Positioning System (GPS) and Global Navigation Satellite System (GNSS) receiver module from the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver high performance and accuracy, this compact navigation receiver is ideal for a wide range of applications that require reliable location tracking and navigation capabilities.

This highly integrated navigation receiver is part of STMicroelectronics' Teseo family, known for its low power consumption and advanced features. It supports multiple satellite systems, including GPS, GLONASS, BeiDou, Galileo, and QZSS, ensuring comprehensive global coverage and improved positioning accuracy even in challenging environments like urban canyons or dense forests.

The STA8090EXGAJTR boasts an impressive set of features, such as:

  • Multi-constellation support: Compatibility with various satellite systems allows for more reliable and accurate positioning by using more satellites to determine the location.
  • Advanced Tracking: With its 32 tracking channels, this receiver can track multiple satellites simultaneously, which provides faster time-to-first-fix (TTFF) and improved navigation stability.
  • Low Power Consumption: Optimized for battery-powered applications, the STA8090EXGAJTR ensures extended operational life, making it suitable for portable devices.
  • Integrated Real-Time Clock (RTC): An RTC provides a time reference for the system, which can be crucial for time-sensitive applications.
  • Flexible Interfaces: It comes equipped with a range of interfaces including UART, I2C, and SPI, allowing for easy integration with a variety of host systems.

With its LCC package, the STA8090EXGAJTR is easy to embed into even the most space-constrained designs. It is particularly well-suited for automotive navigation systems, telematics, personal navigation devices, and any application that demands high-precision location services.

Whether you are developing a consumer handheld GPS unit, a fleet management system, or integrating GNSS capabilities into IoT devices, the STA8090EXGAJTR from STMicroelectronics provides the performance, flexibility, and reliability needed to meet the demands of modern navigation and tracking solutions.

You May Also Be Interested in

Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0577 $65.2885
11+ $10.7142 $117.8562
17+ $10.3793 $176.4481
23+ $10.0445 $231.0235
30+ $9.7096 $291.2880
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess