EN
  • EN
  • DE

SMCJ188CA-TR

Part No SMCJ188CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 188VWM 388VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 188V
Minimum Breakdown Voltage 209V
Max Clamping Voltage 388V
Peak Pulse Current(Ippm) 26A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1098005-SMCJ188CA-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMCJ188CA-TR CAD Model

Description

SMCJ188CA-TR TVS Diode by STMicroelectronics

The SMCJ188CA-TR is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced voltage spikes or other transient voltage events such as lightning, electrostatic discharge (ESD), and load switchovers.

With its bidirectional clamping feature, the SMCJ188CA-TR is ideal for AC line protection or instances where a reverse voltage condition may occur. It is housed in a low-profile SMC package, which is highly valued for its compact footprint and its ability to handle high surge power dissipation. The device is rated at 1500W peak pulse power capability for a 10/1000μs waveform, which is sufficient to safeguard most circuits from even the most severe transient threats.

The clamping voltage of the SMCJ188CA-TR is meticulously designed to activate just above the normal operating voltage of most electronics, ensuring that the diode remains non-conductive during regular operation, and only responds when a potentially damaging voltage spike occurs. This diode has a stand-off voltage of 188V, which is the maximum voltage that the device can withstand without going into avalanche breakdown, providing a wide margin of safety for a variety of applications.

One of the key benefits of the SMCJ188CA-TR is its fast response time to transient events, typically in the picosecond range, which is crucial for protecting modern high-speed electronic circuits. Additionally, the device meets the ISO 7637-2 standard for pulse 5 protection and is compliant with the IEC 61000-4-2 and IEC 61000-4-5 surge immunity standards, making it a reliable choice for automotive and industrial applications where adherence to regulatory standards is a must.

STMicroelectronics has designed the SMCJ188CA-TR with longevity and reliability in mind, ensuring that it can withstand multiple high-energy pulses without degradation. Its robust construction and adherence to high-quality standards make it an excellent choice for designers looking to increase the durability and reliability of their electronic systems.

Whether you are designing power supplies, automotive electronics, or industrial control systems, the SMCJ188CA-TR from STMicroelectronics provides the protection your circuits need against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4498 $50.7430
85+ $1.1896 $101.1160
135+ $1.1524 $155.5740
180+ $1.1152 $200.7360
235+ $1.0780 $253.3300
315+ $0.9665 $304.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess