EN
  • EN
  • DE

SMM4F10A-TR

Part No SMM4F10A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 10VWM 21.7VC DO222AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 11.4V
Max Clamping Voltage 21.7V
Peak Pulse Current(Ippm) 106A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO222-AA
Win Source Part Number 138408-SMM4F10A-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMM4F10A-TR CAD Model

Description

Product Overview: SMM4F10A-TR by STMicroelectronics

The SMM4F10A-TR is a robust and versatile transient voltage suppressor (TVS) diode, designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering high-performance and energy-efficient solutions. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an ideal choice for a wide range of applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 10V, which is the maximum voltage that can be applied over the diode without causing it to conduct in avalanche breakdown.
  • Peak Pulse Power Dissipation: With its ability to handle peak pulse power dissipation of 400W (10/1000μs), the SMM4F10A-TR can effectively clamp and withstand high transient power spikes.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected component sees a reduced stress voltage during transient conditions.
  • Fast Response Time: Its fast response time to transient over-voltages guarantees swift protection for sensitive circuits.
  • Low Leakage Current: The device is characterized by its low leakage current, which enhances the overall energy efficiency of the system it protects.
  • Package: Housed in a small and flat SOD-123FL package, the SMM4F10A-TR is designed for surface-mount applications and is compatible with high-volume assembly lines.
  • AEC-Q101 Qualified: Meeting the requirements of the AEC-Q101 standard, this TVS diode is suitable for automotive applications where reliability under harsh conditions is paramount.

Applications

The SMM4F10A-TR is a versatile component that can be used in a multitude of applications where electronic circuits require protection from high voltage transients. These include:

  • Automotive electronics
  • Portable devices
  • Power supply lines
  • Computer interfaces
  • Telecommunication systems

With its combination of high surge capability, low clamping voltage, and fast response time, the SMM4F10A-TR from STMicroelectronics is a reliable choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2785 $58.4850
510+ $0.2286 $116.5860
785+ $0.2215 $173.8775
1,080+ $0.2143 $231.4440
1,395+ $0.2071 $288.9045
1,870+ $0.1857 $347.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess