The SM4T18A-TR from STMicroelectronics is a state-of-the-art Transil™ diode designed to provide robust protection for sensitive electronics. This transient voltage suppressor (TVS) is specifically engineered to protect against voltage spikes and surges, ensuring the reliability and longevity of electronic components.
Key Features
- Stand-off Voltage: The device offers a stand-off voltage of 18V, which is ideal for stabilizing and protecting circuits against transient events.
- Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs), the SM4T18A-TR is capable of handling significant power spikes without damage.
- Low Clamping Voltage: The low clamping voltage ensures that any voltage exceeding the device's threshold is effectively clamped down, providing excellent protection for sensitive circuitry.
- Fast Response Time: The diode's fast response time to transient events ensures that protection is immediate, minimizing the risk of damage to the protected component.
- Low Leakage Current: The low leakage current characteristic of the SM4T18A-TR helps to maintain the energy efficiency of the overall system by minimizing power loss when the device is in standby mode.
- Unidirectional Protection: The diode offers unidirectional protection, which is suitable for applications where the polarity of the transient events is known and consistent.
Applications
The SM4T18A-TR is versatile and can be used in a wide range of applications, including:
- Power supply protection
- Industrial and consumer electronics
- Telecommunication systems
- Computer and computer peripherals
- Automotive electronics
Package and Quality
The SM4T18A-TR comes in a convenient surface-mount SMB (DO-214AA) package, which is suitable for high-density PCB designs. The device is RoHS compliant and meets ISO 9001 quality standards, ensuring reliability and performance.
With its robust design and comprehensive protection features, the SM4T18A-TR from STMicroelectronics is an excellent choice for designers looking to enhance the durability and safety of their electronic systems.