EN
  • EN
  • DE

SM4T12C

Part No SM4T12C
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1250908-SM4T12C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4T12C CAD Model

Description

The SM4T12C from STMicroelectronics is a robust Transil™ transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. It is a part of the SM4T series, known for their high surge capability and fast response time, ensuring reliable protection for a variety of applications.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 12V, which is the maximum reverse voltage that can be applied without causing a significant increase in leakage current.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400W (10/1000µs surge), allowing it to handle significant power surges without damage.
  • Low Clamping Voltage: The SM4T12C features a low clamping voltage, which ensures that the protected component sees a reduced stress voltage during transient conditions.
  • Fast Response Time: Its response time is typically less than 1 picosecond from 0V to BV min, providing immediate protection against voltage spikes.
  • Low Leakage Current: The device maintains a low leakage current, preserving energy and ensuring minimal impact on the operation of the protected circuit.

Applications

STMicroelectronics' SM4T12C is suitable for a broad range of applications where transient voltage protection is critical. These include:

  • Automotive systems
  • Industrial applications
  • Power supply protection
  • Telecommunications systems
  • Consumer electronics

Package and Compliance

The SM4T12C is available in an SMA package, which is compact and suitable for automated pick and place manufacturing processes. It complies with the RoHS directive and is certified by industry standards for safety and performance.

Conclusion

With its combination of high surge capability, fast response time, and low clamping voltage, the SM4T12C TVS diode from STMicroelectronics offers excellent transient voltage protection for sensitive circuits. Its robust design and compliance with industry standards make it a reliable choice for engineers looking to safeguard their electronic designs from voltage transients.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9732 $59.5980
36+ $3.2606 $117.3816
55+ $3.1589 $173.7395
76+ $3.0573 $232.3548
98+ $2.9545 $289.5410
131+ $2.6496 $347.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess