EN
  • EN
  • DE

SM4T12A

Part No SM4T12A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1250907-SM4T12A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM4T12A CAD Model

Description

The SM4T12A is a state-of-the-art Transil™ transient voltage suppression (TVS) diode designed and manufactured by STMicroelectronics. This robust device is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other disruptive events. The SM4T12A is a go-to solution for safeguarding applications across a spectrum of industries, including telecommunications, computing, industrial, and consumer electronics.

Key Features

  • Stand-off Voltage: The SM4T12A has a stand-off voltage of 12V, making it suitable for a variety of circuits that operate at or below this voltage level.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 400W (10/1000µs), providing robust protection against high energy transients.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures that the voltage spike is effectively capped to a level that the protected components can tolerate.
  • Fast Response Time: The SM4T12A responds to overvoltage events in picoseconds, offering immediate protection against transient voltages.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the system is in its normal operating state.
  • High Surge Capability: Designed with high surge capability, this TVS diode is capable of handling repetitive surges without performance degradation.

Applications

The versatility of the SM4T12A allows it to be used in a broad range of applications. It is commonly implemented in:

  • Power supply protection
  • AC/DC applications
  • Automotive systems
  • Portable devices
  • Microcontroller input protection

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The SM4T12A is no exception, with its compliance to stringent industry standards including ISO 9001, IEC, and RoHS. This ensures that users receive a product that not only meets but exceeds the highest quality benchmarks for TVS diodes.

Conclusion

With its robust protection features, fast response time, and high reliability, the SM4T12A from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. The device's ability to mitigate the risk of damage due to voltage transients makes it a critical component in the protection strategy of any sensitive electronic application.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4488 $58.6296
41+ $2.8298 $116.0218
64+ $2.7420 $175.4880
88+ $2.6530 $233.4640
113+ $2.5653 $289.8789
151+ $2.2996 $347.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess